SWITCH ROCKER DPST 20A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | R210122GBB1NNC |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) - Illuminated |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |