APEM Components, Inc. Rocker & Toggle Switches R1201C2NBB

Description
Snap-In Rocker Switch
Request a Quote Datasheet
Description
Snap-In Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - R1201C2NBB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
R1201C2NBB
Rocker & Toggle Switches R1201C2NBB
Snap-In Rocker Switch

Snap-In Rocker Switch

Buy Now
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Apem - 96C2985 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Apem
96C2985
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Apem 96C2985
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Current AC Max:20A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number R1201C2NBB 96C2985
Product Name Rocker & Toggle Switches Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Apem
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Decorative Switch, Residential Grade - 1005L - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 416736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Push in
Standards / Compliances RoHS
Width 0.7551 inch (19.18 mm)
View Details