APEM Components, Inc. Switches - Rocker Switches R1101F2LBWW

Description
SWITCH ROCKER SPST 20A 125V
Description
SWITCH ROCKER SPST 20A 125V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Rocker Switches
R1101F2LBWW
Switches - Rocker Switches R1101F2LBWW
SWITCH ROCKER SPST 20A 125V

SWITCH ROCKER SPST 20A 125V

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Rocker Switches
Product Number R1101F2LBWW
Product Name Switches - Rocker Switches
Rocker Actuator Flat - Illuminated
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 119699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details