APEM Components, Inc. Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Apem R1101C2NBB

Description
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Apem - 96C2984 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Apem
96C2984
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Apem 96C2984
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Current AC Max:16A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
R1101C2NBB
Switches - Rocker Switches R1101C2NBB
SWITCH ROCKER SPST 20A 125V

SWITCH ROCKER SPST 20A 125V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 96C2984 R1101C2NBB
Product Name Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Apem Switches - Rocker Switches
Rocker Actuator Rocker Concave (Curved)
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Standards / Compliances RoHS CSA Certified; UL Listed
Current Rating 16 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Decorative Switch, Commercial Grade - 1015S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 9132074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Momentary
Momentary Contact Switch Function Momentary, Maintained
Terminal Type Quick Connect
View Details