1-2 pole rocker switches, non-illuminated or illuminated with numerous actuator colors. Solder lug, quick connect, or screw terminals. Rated up to 20 amps. UL, CSA, VDE approvals.
| APEM Components, Inc. | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | R Series |
| Product Name | Snap-in Rocker Switches |
| Rocker Actuator | Rocker |
| Switch Function | Maintained; Momentary (optional feature) |
| Maintained Contact Switch Function | ON/OFF; Three Position (Center OFF) (optional feature) |
| Momentary Contact Switch Function | Momentary ON; Three Position Momentary (Center OFF) (optional feature); MOM OFF MOM |
| Pole & Throw Specifications | Single Pole, Double Throw; Double Pole, Double Throw (optional feature) |