APEM Components, Inc. Panel Indicator, 8Mm, Yellow, 12Vdc; Led Color Apem QS83XXY12

Description
PANEL INDICATOR, 8MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8Mm, Yellow, 12Vdc; Led Color Apem - 27X5000 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Yellow, 12Vdc; Led Color Apem
27X5000
Panel Indicator, 8Mm, Yellow, 12Vdc; Led Color Apem 27X5000
PANEL INDICATOR, 8MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 8MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X5000
Product Name Panel Indicator, 8Mm, Yellow, 12Vdc; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AP2012YDTR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers