QS Series snap in Panel mount LED indica
8mm snap-in panel LED wires,white 220Vac
APEM QS83XXHW220 Panel Mount Indicator
"LED Panel Indicator White Diffused 45° 220V 3mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators 8mm Wires Bright White 220VDC
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS83XXHW220 | 7863892P | 7863892 | 679-3430-ND | QS83XXHW220 |
| Product Name | LED Indication | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | White; White | White; White | White | ||
| Terminal Type | Wire Leads; Lead Wire | Wire Leads; Lead wires | Wire Leads |