QS Series snap in Panel mount LED indica
8mm snap-in panel LED wires, red 110Vac
8mm snap-in panel LED wires, red 110Vac
"LED Panel Indicator Red Diffused 45° 110V 6mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators 8mm Wires Bright Red 110VDC
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS83XXHR110 | 7863851P | 7863851 | 679-3419-ND | QS83XXHR110 |
| Product Name | LED Indication | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Red; Red | Red; Red | Red | ||
| Terminal Type | Wire Leads; Lead Wire | Wire Leads; Lead wires | Wire Leads |