APEM Components, Inc. Panel Indicator, Red, 110Vac, Wire Lead; Led Color Apem QS83XXHR110

Description
PANEL INDICATOR, RED, 110VAC, WIRE LEAD; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:6cd; IP / NEMA Rating:-; Product Range:QS8 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 110VAC, WIRE LEAD; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:6cd; IP / NEMA Rating:-; Product Range:QS8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 110Vac, Wire Lead; Led Color Apem - 27X4970 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 110Vac, Wire Lead; Led Color Apem
27X4970
Panel Indicator, Red, 110Vac, Wire Lead; Led Color Apem 27X4970
PANEL INDICATOR, RED, 110VAC, WIRE LEAD; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:6cd; IP / NEMA Rating:-; Product Range:QS8 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 110VAC, WIRE LEAD; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:6cd; IP / NEMA Rating:-; Product Range:QS8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4970
Product Name Panel Indicator, Red, 110Vac, Wire Lead; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W Mini High Power LED - ASMT-JL11-NNQ01 - Broadcom Inc.
Specs
LED Type Royal Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 165 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details