8mm snap-in panel LED wires,green 110Vac
8mm snap-in panel LED wires,green 110Vac
"LED Panel Indicator Green Diffused 45° 110V 6mA Wire Leads - 7.87"" (200.00mm)"
QS Series snap in Panel mount LED indica
LED Panel Mount Indicators 8mm Wires Bright Green 110VDC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 7863855P | 7863855 | 679-3420-ND | QS83XXHG110 | QS83XXHG110 |
| Product Name | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| LED Color | Green; Green | Green; Green | Green | ||
| Terminal Type | Wire Leads; Lead Wire | Wire Leads; Lead wires | Wire Leads | ||
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |