APEM Components, Inc. Panel Indicator, Blue, 110Vac, Wire Lead; Led Color Apem QS83XXHB110

Description
PANEL INDICATOR, BLUE, 110VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:1.6cd; IP / NEMA Rating:-; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 110VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:1.6cd; IP / NEMA Rating:-; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 110Vac, Wire Lead; Led Color Apem - 27X4952 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 110Vac, Wire Lead; Led Color Apem
27X4952
Panel Indicator, Blue, 110Vac, Wire Lead; Led Color Apem 27X4952
PANEL INDICATOR, BLUE, 110VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:1.6cd; IP / NEMA Rating:-; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 110VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:1.6cd; IP / NEMA Rating:-; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4952
Product Name Panel Indicator, Blue, 110Vac, Wire Lead; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 516-2957-2-ND - DigiKey
Specs
LED Package: 2-Mini PLCC
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details