"LED Panel Indicator Green Diffused 30° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
8mm snap-in panel LED wires, green 24Vdc
8mm snap-in panel LED wires, green 24Vdc
QS Series snap in Panel mount Green indi
LED Panel Mount Indicators 8mm Wires Green 24V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3402-ND | 7863750P | 7863750 | QS83XXG24 | QS83XXG24 | QS83XXG24 |
| Product Name | Panel Indicators, Pilot Lights | Panel Mount Indicators | Panel Mount Indicators | LED Indication | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Green | Green; Green | Green; Green | Green | ||
| Terminal Type | Wire Leads | Wire Leads; Lead Wire | Wire Leads; Lead wires |