APEM Components, Inc. Panel Indicator, 8Mm, Green, 12Vdc; Led Color Apem QS83XXG12

Description
PANEL INDICATOR, 8MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8Mm, Green, 12Vdc; Led Color Apem - 27X4948 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Green, 12Vdc; Led Color Apem
27X4948
Panel Indicator, 8Mm, Green, 12Vdc; Led Color Apem 27X4948
PANEL INDICATOR, 8MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 8MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site
Led Panel Mount Indicator, Snap-In, Green, 8 Mm, 12 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem - 94X2557 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Green, 8 Mm, 12 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem
94X2557
Led Panel Mount Indicator, Snap-In, Green, 8 Mm, 12 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem 94X2557
LED Panel Mount Indicator, Snap-in, Green, 8 mm, 12 VDC, 20 mA, 20 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Green, 8 mm, 12 VDC, 20 mA, 20 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 27X4948 94X2557
Product Name Panel Indicator, 8Mm, Green, 12Vdc; Led Color Apem Led Panel Mount Indicator, Snap-In, Green, 8 Mm, 12 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGJE - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details