APEM Components, Inc. Panel Indicator, Blue, 24Vdc, Wire Lead; Led Color Apem QS83XXB24

Description
PANEL INDICATOR, BLUE, 24VDC, WIRE LEAD; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:-; Product Range:QS8 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 24VDC, WIRE LEAD; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:-; Product Range:QS8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 24Vdc, Wire Lead; Led Color Apem - 27X4945 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 24Vdc, Wire Lead; Led Color Apem
27X4945
Panel Indicator, Blue, 24Vdc, Wire Lead; Led Color Apem 27X4945
PANEL INDICATOR, BLUE, 24VDC, WIRE LEAD; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:-; Product Range:QS8 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 24VDC, WIRE LEAD; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:-; Product Range:QS8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4945
Product Name Panel Indicator, Blue, 24Vdc, Wire Lead; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Lighting - White - 1240264-SML-LX1610UWC/A - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type White; Multi-Colored; White, Cool
Viewing Angle 110 degrees
Forward Voltage 3.5 volts
View Details
3 suppliers