"LED Panel Indicator Blue Diffused 30° 12V 20mA Wire Leads - 7.87"" (200.00mm)"
QS Series snap in Panel mount Blue indic
8mm snap-in panel LED wires, blue 12Vdc
LED Panel Mount Indicators 8mm Wires Blue 12V
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3399-ND | QS83XXB12 | 7863732 | QS83XXB12 |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Blue | Blue | Blue; Blue | |
| Terminal Type | Wire Leads | Wire Leads; Lead wires |