QS81XXY12 is a snap-in panel mount LED indicator from the QS series, with an 8mm mounting hole, yellow diffused LED, and rated for 12VDC operation. It features a standard intensity of 20 mcd and operates at 20 mA with a forward voltage of 10.8 to 13.2VDC. The device is mounted directly through the panel without additional hardware and uses solder lug or Faston terminations. Standard wire length is 200mm, with red as anode and black as cathode. The lens and body are polycarbonate (UL94V-0), operating temperature ranges from -30°C to +85°C, and life expectancy is 100,000 hours. Viewing angle is 30°. This variant does not use high brightness LEDs. UL496 recognized component.
LED Panel Mount Indicator, Snap-in, Yellow, 8 mm, 20 mA, 20 mcd RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4936 |
| Product Name | Led Panel Mount Indicator, Snap-In, Yellow, 8 Mm, 20 Ma, 20 Mcd Rohs Compliant Apem |
| Mounting | Panel |