The LED Panel Mount Indicator, Snap-In, White, 8 mm, 20 mA, 1.2 cd is designed for easy installation with a front panel snap-in mounting feature that requires no additional hardware. It operates within a voltage range of 2VDC to 220VAC and has a maximum forward current of 20 mA. The indicator has a life expectancy of 100,000 hours and can function in temperatures ranging from -30°C to +85°C. The lens is made of polycarbonate, ensuring durability and compliance with UL94V-0 standards. This product is RoHS compliant, making it suitable for environmentally conscious projects. The standard intensity for the white LED is 1.2 candela, providing adequate visibility for various applications.
LED Panel Mount Indicator, Snap-in, White, 8 mm, 20 mA, 1.2 cd RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 94X2551 |
| Product Name | Led Panel Mount Indicator, Snap-In, White, 8 Mm, 20 Ma, 1.2 Cd Rohs Compliant Apem |