APEM Components, Inc. Panel Indicator, 8Mm, Green, 110Vac; Led Color Apem QS81XXHG110

Description
PANEL INDICATOR, 8MM, GREEN, 110VAC; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:1.9cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8MM, GREEN, 110VAC; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:1.9cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8Mm, Green, 110Vac; Led Color Apem - 27X4894 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Green, 110Vac; Led Color Apem
27X4894
Panel Indicator, 8Mm, Green, 110Vac; Led Color Apem 27X4894
PANEL INDICATOR, 8MM, GREEN, 110VAC; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:1.9cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 8MM, GREEN, 110VAC; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:1.9cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4894
Product Name Panel Indicator, 8Mm, Green, 110Vac; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details