APEM Components, Inc. Panel Indicator, Blu, 110Vac, Solder Lug; Led Color Apem QS81XXHB110

Description
PANEL INDICATOR, BLU, 110VAC, SOLDER LUG; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:1.6cd; IP / NEMA Rating:-; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLU, 110VAC, SOLDER LUG; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:1.6cd; IP / NEMA Rating:-; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blu, 110Vac, Solder Lug; Led Color Apem - 27X4888 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blu, 110Vac, Solder Lug; Led Color Apem
27X4888
Panel Indicator, Blu, 110Vac, Solder Lug; Led Color Apem 27X4888
PANEL INDICATOR, BLU, 110VAC, SOLDER LUG; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:1.6cd; IP / NEMA Rating:-; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, BLU, 110VAC, SOLDER LUG; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8mm; Forward Current If:6mA; Luminous Intensity:1.6cd; IP / NEMA Rating:-; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4888
Product Name Panel Indicator, Blu, 110Vac, Solder Lug; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12D1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details