8mm snap-in panel LED, blue 24Vdc
8mm snap-in panel LED, blue 24Vdc
QS Series snap in Panel mount Blue indic
LED Panel Indicator Blue Diffused 30° 24V 20mA Solder Lug
LED Panel Mount Indicators 8mm SOLD LUG/FASTON Blue 24V
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 7863697 | 7863697P | QS81XXB24 | 679-3393-ND | QS81XXB24 |
| Product Name | Panel Mount Indicators | Panel Mount Indicators | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Blue; Blue | Blue; Blue | Blue | Blue | |
| Terminal Type | Solder Terminals; Faston, solder lug | Solder Terminals; Solder Lug | Solder Terminals |