QS Series snap in Panel mount Blue indic
LED Panel Indicator Blue Diffused 30° 12V 20mA Solder Lug
8mm snap-in panel LED, blue 12Vdc
8mm snap-in panel LED, blue 12Vdc
LED Panel Mount Indicators 8mm SOLD LUG/FASTON Blue 12V
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS81XXB12 | 679-3387-ND | 7863653P | 7863653 | QS81XXB12 |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | Panel Mount Indicators | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Blue | Blue | Blue; Blue | Blue; Blue | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals; Faston, solder lug |