"LED Panel Indicator Yellow Diffused 30° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
6mm snap-in panel LED wires,yellow 24Vdc
6mm snap-in panel LED wires,yellow 24Vdc
QS Series snap in Panel mount Yellow LED
LED Panel Mount Indicators 6mm Wires Yellow 24V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3379-ND | 7863609 | 7863609P | QS63XXY24 | QS63XXY24 |
| Product Name | Panel Indicators, Pilot Lights | Panel Mount Indicators | Panel Mount Indicators | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Yellow | Yellow; Yellow | Yellow; Yellow | Yellow | |
| Terminal Type | Wire Leads | Wire Leads; Lead wires | Wire Leads; Lead Wire |