APEM Components, Inc. Panel Indicator, 6Mm, Yellow, 24Vdc; Led Color Apem QS63XXY24

Description
PANEL INDICATOR, 6MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 6MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6Mm, Yellow, 24Vdc; Led Color Apem - 27X4873 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6Mm, Yellow, 24Vdc; Led Color Apem
27X4873
Panel Indicator, 6Mm, Yellow, 24Vdc; Led Color Apem 27X4873
PANEL INDICATOR, 6MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 6MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site
Led Panel Mount Indicator, Snap-In, Yellow, 6 Mm, 24 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem - 94X2530 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Yellow, 6 Mm, 24 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem
94X2530
Led Panel Mount Indicator, Snap-In, Yellow, 6 Mm, 24 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem 94X2530
LED Panel Mount Indicator, Snap-in, Yellow, 6 mm, 24 VDC, 20 mA, 20 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Yellow, 6 mm, 24 VDC, 20 mA, 20 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 27X4873 94X2530
Product Name Panel Indicator, 6Mm, Yellow, 24Vdc; Led Color Apem Led Panel Mount Indicator, Snap-In, Yellow, 6 Mm, 24 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-332VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers