QS Series snap in Panel mount Red LED in
6mm snap-in panel LED wires, red 12Vdc
APEM QS63XXR12 Panel Mount Indicator
"LED Panel Indicator Red Diffused 30° 12V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators 6mm Wires Red 12V
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS63XXR12 | 7863564P | 7863564 | 679-3371-ND | QS63XXR12 |
| Product Name | LED Indication | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Red | Red; Red | Red; Red | Red | |
| Terminal Type | Wire Leads; Lead Wire | Wire Leads; Lead wires | Wire Leads |