APEM Components, Inc. Led Panel Mount Indicator, Snap-In, Red, 6 Mm, 12 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem QS63XXR12

Description
LED Panel Mount Indicator, Snap-in, Red, 6 mm, 12 VDC, 20 mA, 25 mcd, Not Rated RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Snap-in, Red, 6 mm, 12 VDC, 20 mA, 25 mcd, Not Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Snap-In, Red, 6 Mm, 12 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem - 94X2525 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Red, 6 Mm, 12 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem
94X2525
Led Panel Mount Indicator, Snap-In, Red, 6 Mm, 12 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem 94X2525
LED Panel Mount Indicator, Snap-in, Red, 6 mm, 12 VDC, 20 mA, 25 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Red, 6 mm, 12 VDC, 20 mA, 25 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Indicator, 6Mm, Red, 12Vdc; Led Color Apem - 27X4864 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6Mm, Red, 12Vdc; Led Color Apem
27X4864
Panel Indicator, 6Mm, Red, 12Vdc; Led Color Apem 27X4864
PANEL INDICATOR, 6MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 6MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 94X2525 27X4864
Product Name Led Panel Mount Indicator, Snap-In, Red, 6 Mm, 12 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem Panel Indicator, 6Mm, Red, 12Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - ALMD-LB36-SV002 - 199018-ALMD-LB36-SV002 - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 100 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details