"LED Panel Indicator Orange Diffused 30° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
QS Series snap in Panel mount Orange LED
6mm snap-in panel LED wires,orange 24Vdc
6mm snap-in panel LED wires,orange 24Vdc
LED Panel Mount Indicators 6mm Wires Orange 24V
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3380-ND | QS63XXO24 | 7863612 | 7863612P | QS63XXO24 |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | Panel Mount Indicators | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Orange | Orange | Orange; Orange | Orange; Orange | |
| Terminal Type | Wire Leads | Wire Leads; Lead wires | Wire Leads; Lead Wire |