APEM Components, Inc. Led Panel Mount Indicator, Snap-In, Orange, 6 Mm, 12 Vdc, 20 Ma, 30 Mcd, Not Rated Rohs Compliant Apem QS63XXO12

Description
LED Panel Mount Indicator, Snap-in, Orange, 6 mm, 12 VDC, 20 mA, 30 mcd, Not Rated RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Snap-in, Orange, 6 mm, 12 VDC, 20 mA, 30 mcd, Not Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Snap-In, Orange, 6 Mm, 12 Vdc, 20 Ma, 30 Mcd, Not Rated Rohs Compliant Apem - 94X2523 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Orange, 6 Mm, 12 Vdc, 20 Ma, 30 Mcd, Not Rated Rohs Compliant Apem
94X2523
Led Panel Mount Indicator, Snap-In, Orange, 6 Mm, 12 Vdc, 20 Ma, 30 Mcd, Not Rated Rohs Compliant Apem 94X2523
LED Panel Mount Indicator, Snap-in, Orange, 6 mm, 12 VDC, 20 mA, 30 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Orange, 6 mm, 12 VDC, 20 mA, 30 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Indicator, 6Mm, Orange, 12Vdc; Led Color Apem - 27X4860 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6Mm, Orange, 12Vdc; Led Color Apem
27X4860
Panel Indicator, 6Mm, Orange, 12Vdc; Led Color Apem 27X4860
PANEL INDICATOR, 6MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 6MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 94X2523 27X4860
Product Name Led Panel Mount Indicator, Snap-In, Orange, 6 Mm, 12 Vdc, 20 Ma, 30 Mcd, Not Rated Rohs Compliant Apem Panel Indicator, 6Mm, Orange, 12Vdc; Led Color Apem
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
1W High Power LED - ASMT-MWB6-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 40 degrees
View Details