APEM Components, Inc. Panel Indicator, 6Mm, Green, 24Vdc; Led Color Apem QS63XXG24

Description
PANEL INDICATOR, 6MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6Mm, Green, 24Vdc; Led Color Apem - 27X4833 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6Mm, Green, 24Vdc; Led Color Apem
27X4833
Panel Indicator, 6Mm, Green, 24Vdc; Led Color Apem 27X4833
PANEL INDICATOR, 6MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 6MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Snap-In, Green, 6 Mm, 24 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem - 94X2522 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Green, 6 Mm, 24 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem
94X2522
Led Panel Mount Indicator, Snap-In, Green, 6 Mm, 24 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem 94X2522
LED Panel Mount Indicator, Snap-in, Green, 6 mm, 24 VDC, 20 mA, 20 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Green, 6 mm, 24 VDC, 20 mA, 20 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 27X4833 94X2522
Product Name Panel Indicator, 6Mm, Green, 24Vdc; Led Color Apem Led Panel Mount Indicator, Snap-In, Green, 6 Mm, 24 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
T-2 120 Volt Lamps -  - Data Display Products
Data Display Products
Specs
LED Package: T-2
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 120 volts
View Details
Led, Yellow, 1.1Mm, 16Mcd, 585Nm; Led Color Lumex - 19J8768 - Newark, An Avnet Company
Specs
LED Package: 1.1mm
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
View Details