APEM Components, Inc. Led Panel Mount Indicator, Snap-In, Blue, 6 Mm, 24 Vdc, 20 Ma, 800 Mcd, Not Rated Rohs Compliant Apem QS63XXB24

Description
LED Panel Mount Indicator, Snap-in, Blue, 6 mm, 24 VDC, 20 mA, 800 mcd, Not Rated RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Snap-in, Blue, 6 mm, 24 VDC, 20 mA, 800 mcd, Not Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Snap-In, Blue, 6 Mm, 24 Vdc, 20 Ma, 800 Mcd, Not Rated Rohs Compliant Apem - 94X2520 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Blue, 6 Mm, 24 Vdc, 20 Ma, 800 Mcd, Not Rated Rohs Compliant Apem
94X2520
Led Panel Mount Indicator, Snap-In, Blue, 6 Mm, 24 Vdc, 20 Ma, 800 Mcd, Not Rated Rohs Compliant Apem 94X2520
LED Panel Mount Indicator, Snap-in, Blue, 6 mm, 24 VDC, 20 mA, 800 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Blue, 6 mm, 24 VDC, 20 mA, 800 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Indicator, 6Mm, Blue, 24Vdc; Led Color Apem - 27X4829 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6Mm, Blue, 24Vdc; Led Color Apem
27X4829
Panel Indicator, 6Mm, Blue, 24Vdc; Led Color Apem 27X4829
PANEL INDICATOR, 6MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 6MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 94X2520 27X4829
Product Name Led Panel Mount Indicator, Snap-In, Blue, 6 Mm, 24 Vdc, 20 Ma, 800 Mcd, Not Rated Rohs Compliant Apem Panel Indicator, 6Mm, Blue, 24Vdc; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details