APEM Components, Inc. Panel Indicator, 6Mm, Blue, 12Vdc; Led Color Apem QS63XXB12

Description
PANEL INDICATOR, 6MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6Mm, Blue, 12Vdc; Led Color Apem - 27X4828 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6Mm, Blue, 12Vdc; Led Color Apem
27X4828
Panel Indicator, 6Mm, Blue, 12Vdc; Led Color Apem 27X4828
PANEL INDICATOR, 6MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 6MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4828
Product Name Panel Indicator, 6Mm, Blue, 12Vdc; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details