APEM Components, Inc. Panel Indicator, Yel, 24Vdc, Solder Lug; Led Color Apem QS61XXY24

Description
PANEL INDICATOR, YEL, 24VDC, SOLDER LUG; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:-; Product Range:QS6 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YEL, 24VDC, SOLDER LUG; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:-; Product Range:QS6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yel, 24Vdc, Solder Lug; Led Color Apem - 27X4821 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yel, 24Vdc, Solder Lug; Led Color Apem
27X4821
Panel Indicator, Yel, 24Vdc, Solder Lug; Led Color Apem 27X4821
PANEL INDICATOR, YEL, 24VDC, SOLDER LUG; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:-; Product Range:QS6 Series RoHS Compliant: Yes

PANEL INDICATOR, YEL, 24VDC, SOLDER LUG; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:-; Product Range:QS6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4821
Product Name Panel Indicator, Yel, 24Vdc, Solder Lug; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details