QS Series snap in Panel mount White LED
12mm snap-in panel LED wires,white 24Vdc
12mm snap-in panel LED wires,white 24Vdc
LED Panel Indicator White Diffused 30° 24V 20mA Solder Lug
LED Panel Mount Indicators 12mm Wires White 24V
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS123XXW24 | 7864343 | 7864343P | 679-3502-ND | QS123XXW24 |
| Product Name | LED Indication | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | White | White; White | White; White | White | |
| Terminal Type | Wire Leads; Lead wires | Wire Leads; Lead Wire | Solder Terminals |