APEM Components, Inc. Panel Indicator, 12Mm, Red, 24Vdc; Led Color Apem QS123XXR24

Description
PANEL INDICATOR, 12MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12Mm, Red, 24Vdc; Led Color Apem - 27X4761 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12Mm, Red, 24Vdc; Led Color Apem
27X4761
Panel Indicator, 12Mm, Red, 24Vdc; Led Color Apem 27X4761
PANEL INDICATOR, 12MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 12MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Snap-In, Red, 12 Mm, 24 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem - 94X2502 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Red, 12 Mm, 24 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem
94X2502
Led Panel Mount Indicator, Snap-In, Red, 12 Mm, 24 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem 94X2502
LED Panel Mount Indicator, Snap-in, Red, 12 mm, 24 VDC, 20 mA, 25 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Red, 12 mm, 24 VDC, 20 mA, 25 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 27X4761 94X2502
Product Name Panel Indicator, 12Mm, Red, 24Vdc; Led Color Apem Led Panel Mount Indicator, Snap-In, Red, 12 Mm, 24 Vdc, 20 Ma, 25 Mcd, Not Rated Rohs Compliant Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Wide Angle TO-39 Package 880 nm Emitter - OD-50W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details