Snap-in panel mount LED indicator with a 12mm diameter mounting hole, yellow high brightness LED, and rated for 110VAC operation at 6mA, producing 380 mcd of forward intensity. The device features a polycarbonate lens and body, solder lug or Faston terminations, and a 200mm standard wire length with red as anode and black as cathode. It operates from -30°C to +85°C and has a life expectancy of 100,000 hours. All 110VAC variants in this series use high brightness LEDs. UL496 recognized component.
LED Panel Mount Indicator, Snap-in, Yellow, 12 mm, 110 VAC, 6 mA, 380 mcd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4750 |
| Product Name | Led Panel Mount Indicator, Snap-In, Yellow, 12 Mm, 110 Vac, 6 Ma, 380 Mcd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |