12mm snap-in panel LED wires, red 220Vac
12mm snap-in panel LED wires, red 220Vac
"LED Panel Indicator Red Diffused 45° 220V 3mA Wire Leads - 7.87"" (200.00mm)"
QS Series snap in Panel mount LED indica
LED Panel Mount Indicators 12mm Wires Bright Red 220VDC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 7864404P | 7864404 | 679-3521-ND | QS123XXHR220 | QS123XXHR220 |
| Product Name | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| LED Color | Red; Red | Red; Red | Red | ||
| Terminal Type | Wire Leads; Lead Wire | Wire Leads; Lead wires | Wire Leads | ||
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |