APEM Components, Inc. Panel Mount Indicators QS123XXHB220

Description
12mm snap-in panel LED wires,blue 220Vac
Request a Quote Datasheet
Description
12mm snap-in panel LED wires,blue 220Vac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 7864429P - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
7864429P
Panel Mount Indicators 7864429P
12mm snap-in panel LED wires,blue 220Vac

12mm snap-in panel LED wires,blue 220Vac

Supplier's Site
Panel Mount Indicators - 7864429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
7864429
Panel Mount Indicators 7864429
12mm snap-in panel LED wires,blue 220Vac

12mm snap-in panel LED wires,blue 220Vac

Supplier's Site
LED Indication - QS123XXHB220 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
QS123XXHB220
LED Indication QS123XXHB220
QS Series snap in Panel mount LED indica

QS Series snap in Panel mount LED indica

Buy Now
Panel Indicators, Pilot Lights - 679-3525-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-3525-ND
Panel Indicators, Pilot Lights 679-3525-ND
"LED Panel Indicator Blue Diffused 45° 220V 3mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Blue Diffused 45° 220V 3mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
QS123XXHB220
LED Panel Mount Indicators QS123XXHB220
LED Panel Mount Indicators 12mm Wires Bright Blue 220VDC

LED Panel Mount Indicators 12mm Wires Bright Blue 220VDC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 7864429P 7864429 QS123XXHB220 679-3525-ND QS123XXHB220
Product Name Panel Mount Indicators Panel Mount Indicators LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
LED Color Blue; Blue Blue; Blue Blue
Terminal Type Wire Leads; Lead Wire Wire Leads; Lead wires Wire Leads
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104610 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details