APEM Components, Inc. Panel Indicator, 12Mm, Yellow, 24Vdc; Led Color Apem QS121XXY24

Description
PANEL INDICATOR, 12MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12Mm, Yellow, 24Vdc; Led Color Apem - 27X4705 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12Mm, Yellow, 24Vdc; Led Color Apem
27X4705
Panel Indicator, 12Mm, Yellow, 24Vdc; Led Color Apem 27X4705
PANEL INDICATOR, 12MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 12MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Snap-In, Yellow, 12 Mm, 24 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem - 94X2482 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Yellow, 12 Mm, 24 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem
94X2482
Led Panel Mount Indicator, Snap-In, Yellow, 12 Mm, 24 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem 94X2482
LED Panel Mount Indicator, Snap-in, Yellow, 12 mm, 24 VDC, 20 mA, 20 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Yellow, 12 mm, 24 VDC, 20 mA, 20 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 27X4705 94X2482
Product Name Panel Indicator, 12Mm, Yellow, 24Vdc; Led Color Apem Led Panel Mount Indicator, Snap-In, Yellow, 12 Mm, 24 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 30 degrees
View Details