APEM Components, Inc. Panel Indicator, 12Mm, Yellow, 12Vdc; Led Color Apem QS121XXY12

Description
PANEL INDICATOR, 12MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12Mm, Yellow, 12Vdc; Led Color Apem - 27X4704 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12Mm, Yellow, 12Vdc; Led Color Apem
27X4704
Panel Indicator, 12Mm, Yellow, 12Vdc; Led Color Apem 27X4704
PANEL INDICATOR, 12MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 12MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4704
Product Name Panel Indicator, 12Mm, Yellow, 12Vdc; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details