APEM Components, Inc. Panel Indicator, Red, 24Vdc, Solder Lug; Led Color Apem QS121XXR24

Description
PANEL INDICATOR, RED, 24VDC, SOLDER LUG; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:-; Product Range:QS12 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 24VDC, SOLDER LUG; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:-; Product Range:QS12 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 24Vdc, Solder Lug; Led Color Apem - 27X4697 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 24Vdc, Solder Lug; Led Color Apem
27X4697
Panel Indicator, Red, 24Vdc, Solder Lug; Led Color Apem 27X4697
PANEL INDICATOR, RED, 24VDC, SOLDER LUG; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:-; Product Range:QS12 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 24VDC, SOLDER LUG; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:-; Product Range:QS12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4697
Product Name Panel Indicator, Red, 24Vdc, Solder Lug; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 160 degrees
View Details