APEM Components, Inc. Panel Indicator, 12Mm, Yellow, 110Vac; Led Color Apem QS121XXHY110

Description
PANEL INDICATOR, 12MM, YELLOW, 110VAC; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:2.1cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12MM, YELLOW, 110VAC; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:2.1cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12Mm, Yellow, 110Vac; Led Color Apem - 27X4686 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12Mm, Yellow, 110Vac; Led Color Apem
27X4686
Panel Indicator, 12Mm, Yellow, 110Vac; Led Color Apem 27X4686
PANEL INDICATOR, 12MM, YELLOW, 110VAC; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:2.1cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 12MM, YELLOW, 110VAC; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:2.1cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4686
Product Name Panel Indicator, 12Mm, Yellow, 110Vac; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details