QS Series snap in Panel mount LED indica
12mm snap-in panel LED, green 110Vac
12mm snap-in panel LED, green 110Vac
LED Panel Indicator Green Diffused 45° 110V 6mA Solder Lug
LED Panel Mount Indicators 12mm SOLD LUG/FASTON Bright Green 110VDC
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS121XXHG110 | 7864356 | 7864356P | 679-3504-ND | QS121XXHG110 |
| Product Name | LED Indication | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Green; Green | Green; Green | Green | ||
| Terminal Type | Solder Terminals; Faston, solder lug | Solder Terminals; Solder Lug | Solder Terminals |