QS Series snap in Panel mount LED indica
LED Panel Indicator Blue Diffused 45° 110V 6mA Solder Lug
LED Panel Mount Indicators 12mm SOLD LUG/FASTON Bright Blue 110VDC
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS121XXHB110 | 679-3507-ND | QS121XXHB110 |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Blue | ||
| Terminal Type | Solder Terminals |