APEM Components, Inc. Panel Indicator, 10Mm, Red, 24Vdc; Led Color Apem QS103XXR24

Description
PANEL INDICATOR, 10MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 10MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10Mm, Red, 24Vdc; Led Color Apem - 27X4633 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10Mm, Red, 24Vdc; Led Color Apem
27X4633
Panel Indicator, 10Mm, Red, 24Vdc; Led Color Apem 27X4633
PANEL INDICATOR, 10MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 10MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4633
Product Name Panel Indicator, 10Mm, Red, 24Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Super Nova 2 LED Module Blue - MD-EL-SN2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 420 milliwatts
View Details
Specs
Forward Current 430 milliamps
View Details