10mm snap-in LED wires, orange 24Vdc
10mm snap-in LED wires, orange 24Vdc
"LED Panel Indicator Orange Diffused 30° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
QS Series snap in Panel mount Orange LED
LED Panel Mount Indicators 10mm Wires Orange 24V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 7864173P | 7864173 | 679-3452-ND | QS103XXO24 | QS103XXO24 |
| Product Name | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| LED Color | Orange; Orange | Orange; Orange | Orange | Orange | |
| Terminal Type | Wire Leads; Lead Wire | Wire Leads; Lead wires | Wire Leads | ||
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |