QS-Series snap-in panel mount LED indicator with a 10 mm cut-out, white (clear) high-brightness LED, rated for 110 VAC operation at 6 mA, with diffused flat lens, solder lug or Faston terminations, and a viewing angle of 45°. The LED requires no external resistor and operates within a voltage range of 99 to 110 VAC. The unit features a polycarbonate lens and body (UL94V-0), standard 200 mm wires (22 AWG), and operates from -30°C to +85°C. UL496 recognized component.
LED Panel Mount Indicator, Snap-in, White, 10 mm, 110 VAC, 6 mA, 2.5 cd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4616 |
| Product Name | Led Panel Mount Indicator, Snap-In, White, 10 Mm, 110 Vac, 6 Ma, 2.5 Cd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |