QS Series snap in Panel mount LED indica
"LED Panel Indicator Orange Diffused 45° 220V 3mA Wire Leads - 7.87"" (200.00mm)"
10mm snap-in LED wires, orange 220Vac
LED Panel Mount Indicators 10mm Wires Bright Orange 220VDC
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS103XXHO220 | 679-3476-ND | 7864252P | QS103XXHO220 |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Orange | Orange; Orange | ||
| Terminal Type | Wire Leads | Wire Leads; Lead Wire |