APEM Components, Inc. Panel Indicator, 10Mm, Green, 12Vdc; Led Color Apem QS103XXG12

Description
PANEL INDICATOR, 10MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 10MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10Mm, Green, 12Vdc; Led Color Apem - 27X4588 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10Mm, Green, 12Vdc; Led Color Apem
27X4588
Panel Indicator, 10Mm, Green, 12Vdc; Led Color Apem 27X4588
PANEL INDICATOR, 10MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 10MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site
Led Panel Mount Indicator, Snap-In, Green, 10 Mm, 12 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem - 94X2437 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Green, 10 Mm, 12 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem
94X2437
Led Panel Mount Indicator, Snap-In, Green, 10 Mm, 12 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem 94X2437
LED Panel Mount Indicator, Snap-in, Green, 10 mm, 12 VDC, 20 mA, 20 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Green, 10 mm, 12 VDC, 20 mA, 20 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 27X4588 94X2437
Product Name Panel Indicator, 10Mm, Green, 12Vdc; Led Color Apem Led Panel Mount Indicator, Snap-In, Green, 10 Mm, 12 Vdc, 20 Ma, 20 Mcd, Not Rated Rohs Compliant Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-ASCKCF00-AP5R5010402DKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 573 nm (5730 Å)
View Details
2 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 40 degrees
View Details