APEM Components, Inc. Panel Indicator, 10Mm, White, 12Vdc; Led Color Apem QS101XXW12

Description
PANEL INDICATOR, 10MM, WHITE, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 10MM, WHITE, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10Mm, White, 12Vdc; Led Color Apem - 27X4572 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10Mm, White, 12Vdc; Led Color Apem
27X4572
Panel Indicator, 10Mm, White, 12Vdc; Led Color Apem 27X4572
PANEL INDICATOR, 10MM, WHITE, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 10MM, WHITE, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4572
Product Name Panel Indicator, 10Mm, White, 12Vdc; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
S6 LED Lamp - With Candelabra Base -  - Data Display Products
Specs
LED Package: S6
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 30 to 165 volts
View Details