APEM Components, Inc. Panel Indicator, 10Mm, Orange, 12Vdc; Led Color Apem QS101XXO12

Description
PANEL INDICATOR, 10MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 10MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10Mm, Orange, 12Vdc; Led Color Apem - 27X4564 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10Mm, Orange, 12Vdc; Led Color Apem
27X4564
Panel Indicator, 10Mm, Orange, 12Vdc; Led Color Apem 27X4564
PANEL INDICATOR, 10MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

PANEL INDICATOR, 10MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:QS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X4564
Product Name Panel Indicator, 10Mm, Orange, 12Vdc; Led Color Apem
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details