Snap-in panel mount LED indicator for 110VAC operation, 10mm mounting hole size, with high brightness orange LED emitting 4100 mcd at 6mA current. Features a polycarbonate lens and body, gold anode and silver cathode faston terminals, and standard 200mm PVC-insulated wires (22AWG). Rated for operating temperatures from -30°C to +85°C with a 100,000-hour life expectancy. UL496 recognised component.
LED Panel Mount Indicator, Snap-in, Orange, 10 mm, 110 VAC, 6 mA, 4.1 cd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4540 |
| Product Name | Led Panel Mount Indicator, Snap-In, Orange, 10 Mm, 110 Vac, 6 Ma, 4.1 Cd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |